PFCST48C7.5S778T is a 3-phase AC power factor correction capacitor designed for automatic PFC controllers, featuring three self-healing metallized polypropylene windings connected in delta and enclosed in a cylindrical aluminum case with an environmentally friendly fluid. It operates at 480 Vac, delivers 7.5 kvar at 60 Hz, and has a capacitance tolerance of 0 to +10%. The unit measures 2.5 inches in diameter and 7.78 inches in height, with tin-plated copper, brass, or steel terminals. It includes internal discharge resistors that reduce voltage to ≤50 V within 60 seconds, meets UL810 standards with a pressure interrupter, and complies with IEEE18. The capacitor supports a maximum permissible voltage of 110% of rated rms voltage and a maximum permissible current of 135% of nominal rms current, with a rated life of 60,000 hours at 94% survival rate and an operating temperature range of -40°C to +55°C.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCST48C7.5S778T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |