Type PFCHV48D15S108T is a 3-phase AC power harmonic filter capacitor designed for use with 480 Vac systems, featuring a delta connection, internal discharge resistors, and an environmentally safe dielectric fluid. It has a rated kvar of 15 at 60 Hz, with a capacitance tolerance of 0 to +10%. The capacitor is enclosed in a round aluminum case with an aluminum cover, measuring 10.78 inches in height and 12.4 inches in diameter. It meets UL810 and IEEE18 standards, features an internal pressure interrupter that disconnects all three phases on failure, and ensures discharge to ≤50 V within 5 minutes. The maximum permissible voltage is 110% of rated rms voltage, and it is rated for operation between -40°C and +55°C with a life expectancy of 60,000 hours at 94% survival rate.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCHV48D15S108T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |