The PFCHS60C2S572T is a 3-phase AC harmonic filter capacitor with delta-connected metallized polypropylene windings in a cylindrical aluminum case with steel cover, filled with an environmentally safe fluid. Rated for 600 Vac and 2 kvar at 60 Hz, it includes internal discharge resistors that reduce voltage to ≤50 V within 60 seconds. It meets UL810 and IEEE18 standards, operates from -40°C to +55°C, and has a 60,000-hour life with 94% survival rate. Maximum permissible voltage is 110% of rated rms, and current is 135% of nominal. The case measures 1.75 inches in diameter and 5.72 inches in height, with M12 stud terminals and a maximum torque of 88.5 in-lbs.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCHS60C2S572T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |