The PFCSX24D7.5S635T is a 3-phase, delta-connected power factor correction capacitor rated for 240 Vac and 7.5 kvar at 60 Hz, enclosed in a 3.5-inch diameter aluminum case with an aluminum cover and 6.35-inch height. It features self-healing metallized polypropylene windings, an internal pressure interrupter compliant with UL 810, discharge resistors that reduce voltage to 50 V within 60 seconds, and operates from -40°C to +55°C. The capacitor meets IEEE 18 standards, supports up to 135% of nominal rms current, and is rated for 60,000 hours with a 94% survival rate.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCSX24D7.5S635T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |