The PFCSS60C1S572T is a 3-phase AC power factor correction capacitor designed for use in automatic PFC controllers, with a rated voltage of 600 Vac, a capacitance of 3 x 2.5 µF, and a kvar output of 1 kvar at 60 Hz. It features a delta connection, self-healing metallized polypropylene windings, and is enclosed in a cylindrical aluminum case with a steel cover. The capacitor includes internal discharge resistors that reduce voltage to ≤50 V in ≤60 seconds and meets UL810 standards with a pressure interrupter. It operates within a temperature range of -40 °C to +55 °C, has a capacitance tolerance of 0 to +10%, and is rated for 60,000 hours with a 94% survival rate. The case dimensions are 2.0 inches in diameter and 5.72 inches in height, with tin-plated copper terminals and a maximum torque of 88.5 in-lbs. It complies with IEEE18 and ANSI/IEEE Standard 18.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCSS60C1S572T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |