The PFCHX48D25S137T is a 3-phase AC power harmonic filter capacitor designed for use with 480 Vac systems, featuring a 3.5-inch round aluminum case with an aluminum cover and M12 studs, rated for 25 kvar at 60 Hz. It includes internal discharge resistors that reduce voltage to ≤50 V within 60 seconds, and a pressure interrupter that disengages all three phases in case of overload or end-of-life. The capacitor uses self-healing metallized polypropylene windings in a delta configuration, operates from -40°C to +55°C, and meets IEEE18 and UL810 standards. Its maximum permissible voltage is 110% of rated rms voltage, and it supports up to 135% of nominal rms current. The case height is 13.73 inches, with a diameter of 10.78 inches.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCHX48D25S137T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |