The OTBL405KNPIR-F is a paper-film/foil capacitor in an oval metal case with solder lug terminals, designed for DC and 60 Hz AC applications. It has a capacitance of 4.0 µF with a tolerance of ±10%, and is rated for 3000 Vdc and 950 Vac. The case dimensions are 1.97 inches in length, 3.66 inches in width, and 5.75 inches in height. It operates within a temperature range of -55 °C to +85 °C and includes a pressure-sensitive interrupter for protection. The service life objective is 60,000 hours at full voltage and rated ambient temperature.
As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance DC filtering applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | OTBL405KNPIR-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |