PFCHV60D7.5S842T is a 3-phase AC power harmonic filter capacitor with 7.5 kvar rating at 600 Vac and 60 Hz. It features three self-healing metallized polypropylene windings in a delta configuration, housed in a 3.35-inch round aluminum case with aluminum cover and filled with an environmentally safe fluid. Capacitance tolerance is 0 to +10%. Internal discharge resistors reduce voltage to ≤50 V within 60 seconds. Rated for 60,000 hours with 94% survival rate. Maximum permissible voltage is 110% of rated rms, and maximum short circuit current is 10 kA. Terminal is tin-plated copper with M12 stud, max torque 88.5 in-lbs. Complies with IEEE 18 standard.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCHV60D7.5S842T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |