Cornell Dubilier Capacitor Paper Film 4Uf, 400V, 10%, Case; Dielectric Type Cornell Dubilier OTBE405KNPIR

Description
CAPACITOR PAPER FILM 4UF, 400V, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:4µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):236V; Lead Spacing:20.64mm RoHS Compliant: No
Description
CAPACITOR PAPER FILM 4UF, 400V, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:4µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):236V; Lead Spacing:20.64mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Paper Film 4Uf, 400V, 10%, Case; Dielectric Type Cornell Dubilier - 26K3150 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Paper Film 4Uf, 400V, 10%, Case; Dielectric Type Cornell Dubilier
26K3150
Capacitor Paper Film 4Uf, 400V, 10%, Case; Dielectric Type Cornell Dubilier 26K3150
CAPACITOR PAPER FILM 4UF, 400V, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:4µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):236V; Lead Spacing:20.64mm RoHS Compliant: No

CAPACITOR PAPER FILM 4UF, 400V, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:4µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):236V; Lead Spacing:20.64mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26K3150
Product Name Capacitor Paper Film 4Uf, 400V, 10%, Case; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Film / Foil Paper
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17CF510J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Film Paper Film Capacitors - 105PPA152KS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers