The PFCST48C6S572T is a 3-phase AC power factor correction capacitor rated for 480 VAC, 6 kvar at 60 Hz, with a delta connection and 0 to +10% capacitance tolerance. It features self-healing metallized polypropylene windings, an extruded aluminum case with a steel cover, and includes discharge resistors that reduce voltage to ≤50 V within 60 seconds. The capacitor is rated for operation from -40 ºC to +55 ºC, meets IEEE 18 standards, and has an internal pressure interrupter compliant with UL 810. It measures 2.5 inches in diameter and 5.72 inches in height. The part is designed for use in automatic PFC controllers and supports up to 135% of nominal rms current, with a rated life of 60,000 hours at 94% survival rate.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCST48C6S572T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |