PCDGV48T110J635S is a 110 µF, 480 Vac AC power conversion capacitor designed for harmonic filtering applications with a patented dual protection system and UL 810 fail-safe certification. It features a 3.0 inch diameter aluminum case with a steel cover, M12 threaded tin-plated brass terminals, and is rated for 10 kA maximum short circuit current. The capacitor operates within a temperature range of -40 °C to +70 °C, supports 135% of nominal rms current, and has a service life objective of 60,000 hours with 94% survival rate. Vertical clearance of at least 0.5 inch is required above terminals for proper operation of the protection system.
Power Film Ac Applications / Harmonic Filtering Capacitors / 1 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PCDGV48T110J635S |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper |