Cornell Dubilier Aluminum Electrolytic Capacitor 15Uf, 12V, 20%, Axial; Capacitance Cornell Dubilier NLW15-12

Description
ALUMINUM ELECTROLYTIC CAPACITOR 15UF, 12V, 20%, AXIAL; Capacitance:15µF; Voltage(DC):12V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:17.7ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 15UF, 12V, 20%, AXIAL; Capacitance:15µF; Voltage(DC):12V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:17.7ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 15Uf, 12V, 20%, Axial; Capacitance Cornell Dubilier - 15F2092 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 15Uf, 12V, 20%, Axial; Capacitance Cornell Dubilier
15F2092
Aluminum Electrolytic Capacitor 15Uf, 12V, 20%, Axial; Capacitance Cornell Dubilier 15F2092
ALUMINUM ELECTROLYTIC CAPACITOR 15UF, 12V, 20%, AXIAL; Capacitance:15µF; Voltage(DC):12V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:17.7ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 15UF, 12V, 20%, AXIAL; Capacitance:15µF; Voltage(DC):12V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:17.7ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15F2092
Product Name Aluminum Electrolytic Capacitor 15Uf, 12V, 20%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101193U040BD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details