The PFCHS24C1.5S572T is a 3-phase AC power harmonic filter capacitor designed to suppress harmonics in inverter systems, with a rated voltage of 240 Vac, a capacitance of 1.5 kvar, and a delta internal connection. It features self-healing metallized polypropylene windings, an extruded aluminum case with a steel cover, tin-plated copper terminals, and built-in discharge resistors that reduce voltage to ≤50 V within 60 seconds. The capacitor meets UL810 and IEEE18 standards, operates from -40°C to +55°C, and has a maximum permissible current of 135% of nominal rms current. Its dimensions are 1.75 inches in diameter and 42 mm in height, with a maximum terminal torque of 88.5 in-lbs. The part includes an internal pressure interrupter that disconnects all three phases upon failure.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCHS24C1.5S572T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |