The PFCSS48C1.5S572T is a 3-phase AC power factor correction capacitor rated for 480 Vac, with a capacitance output of 1.5 kvar at 60 Hz. It features a delta-connected internal configuration, self-healing metallized polypropylene windings, and is enclosed in a cylindrical aluminum case with a steel cover. The case measures 2.0 inches in diameter and 5.72 inches in height. The capacitor includes built-in discharge resistors that reduce voltage to ≤50 V within 60 seconds, and meets UL810 and IEEE18 standards. It operates within a temperature range of -40°C to +55°C, supports a capacitance tolerance of 0 to +10%, and is rated for a maximum permissible voltage of 110% of rated rms voltage. The part has a rated life of 60,000 hours with a 94% survival rate.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCSS48C1.5S572T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |