PFCHX24D17.5S137T is a 3-phase AC power harmonic filter capacitor designed for filtering harmonics in inverter systems, with a rated voltage of 240 Vac, a kvar rating of 17.5, and a round aluminum case with steel cover. It has a diameter of 10.78 inches, a height of 170 inches, and uses self-healing metallized polypropylene windings connected in delta with built-in discharge resistors that reduce voltage to ≤50 V within 60 seconds. The capacitor meets UL810 and IEEE18 standards, operates from -40°C to +55°C, supports 50 Hz and 60 Hz frequencies, and has a rated life of 60,000 hours with a 94% survival rate. Maximum permissible current is 135% of nominal rms current, and maximum short circuit current is 10 kA.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCHX24D17.5S137T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |