The PFCHX24D12.5S108T is a 3-phase AC power harmonic filter capacitor designed for filtering harmonics in inverter systems, featuring delta-connected self-healing metallized polypropylene windings in a cylindrical aluminum case with an environmentally friendly fluid fill. It has a rated voltage of 240 Vac, a capacitance of 191.9 µF, and a kvar rating of 12.5 kvar at 60 Hz. The capacitor includes internal discharge resistors that reduce voltage to ≤50 V within 60 seconds, and meets UL810 with a maximum short circuit current of 10 kA. Its case is 3.5 inches in diameter and 138 mm in height, with tin-plated copper terminals. It is rated for operation from -40°C to +55°C and complies with IEEE18 (ANSI/IEEE Standard 18).
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCHX24D12.5S108T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |