Cornell Dubilier Capacitor Paper Film 4Uf, 3Kv, 10%, Case; Dielectric Type Cornell Dubilier OTBL405KNPIR

Description
CAPACITOR PAPER FILM 4UF, 3KV, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:4µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):950V; Capacitor Terminals:Solder LugRoHS Compliant: No
Description
CAPACITOR PAPER FILM 4UF, 3KV, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:4µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):950V; Capacitor Terminals:Solder LugRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Paper Film 4Uf, 3Kv, 10%, Case; Dielectric Type Cornell Dubilier - 31C9106 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Paper Film 4Uf, 3Kv, 10%, Case; Dielectric Type Cornell Dubilier
31C9106
Capacitor Paper Film 4Uf, 3Kv, 10%, Case; Dielectric Type Cornell Dubilier 31C9106
CAPACITOR PAPER FILM 4UF, 3KV, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:4µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):950V; Capacitor Terminals:Solder LugRoHS Compliant: No

CAPACITOR PAPER FILM 4UF, 3KV, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:4µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):950V; Capacitor Terminals:Solder LugRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 31C9106
Product Name Capacitor Paper Film 4Uf, 3Kv, 10%, Case; Dielectric Type Cornell Dubilier
Configuration / Form Factor Solder LugRoHS Compliant: No
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Film / Foil Paper
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C11CF0R9C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic - 101C174U025CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1912897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details