The PFCSS60C2.5S572T is a 3-phase AC power factor correction capacitor rated for 600 Vac, with a kvar output of 2.5 at 60 Hz, enclosed in a cylindrical aluminum case with a steel cover, and features a 2.0-inch diameter and 5.72-inch height. It uses three self-healing metallized polypropylene windings connected in delta, includes built-in discharge resistors that reduce voltage to ≤50 V within 60 seconds, and meets IEEE 18 standards. It has a capacitance tolerance of 0% to +10%, a maximum permissible voltage of 110% of rated rms, and is rated for operation from -40°C to +55°C with a life expectancy of 60,000 hours at 94% survival rate.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCSS60C2.5S572T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |