PFCSV48D15S108T is a three-phase AC power factor correction capacitor designed for use in automatic PFC controllers, featuring delta-connected self-healing metallized polypropylene windings in a cylindrical aluminum case with an environmentally safe dielectric fluid. It operates at 480 Vac, has a rated reactive power output of 15 kvar at 60 Hz, and includes built-in discharge resistors that reduce voltage to ≤50 V within 60 seconds. The unit has a 3.0-inch diameter and 10.78-inch height, with tin-plated copper terminals and a maximum torque specification of 88.5 in-lbs. It meets IEEE 18 standards, is rated for an operating temperature range of -40°C to +55°C, and includes an internal pressure interrupter compliant with UL 810. The capacitance tolerance is 0 to +10%, and it supports a maximum permissible voltage of 110% of rated rms voltage. The product has a rated life of 60,000 hours with a 94% survival rate.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCSV48D15S108T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |