The PFCSS24C2S572T is a 3-phase AC power factor correction capacitor with a rated voltage of 240 Vac, a kvar rating of 2 kvar, and a capacitance of 3 x 30.7 µF. It features a 2.0-inch diameter extruded aluminum case with a steel cover, 5.72-inch height, and delta-connected self-healing metallized polypropylene windings. The unit includes built-in discharge resistors that reduce voltage to ≤50 V within 60 seconds and meets IEEE18 standards. It operates within a temperature range of -40 ºC to +55 ºC, supports a maximum permissible voltage of 110% of rated r.m.s., and has a rated life of 60,000 hours with a 94% survival rate.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCSS24C2S572T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |