The PFCHT60C6.9S778T is a 3-phase AC power harmonic filter capacitor designed for use with inverter systems, featuring three self-healing metallized polypropylene windings connected in delta and enclosed in a cylindrical aluminum case with an environmentally safe dielectric fluid. It is rated for 600 Vac, has a capacitance of 16.9 µF, and supports a reactive power of 6.9 kvar at 60 Hz. The capacitor includes internal discharge resistors that reduce voltage to ≤50 V within 60 seconds and meets UL810 standards with a pressure interrupter for safety. Dimensions are 7.78 inches in height and 1.75 inches in diameter, with tin-plated copper terminals and a maximum permissible current of 135% of nominal rms current. The operating temperature range is from -40°C to +55°C, and it complies with IEEE18 and ANSI/IEEE Standard 18. The product has a rated life of 60,000 hours with a 94% survival rate.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCHT60C6.9S778T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |