P-Channel 40V 6A (Ta) 1.5W (Ta) Surface Mount 8-TSSOP
MOSFET P-CH 40V 6A 8TSSOP
MOSFET P-CH 40V 6A 8TSSOP
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRF7703TRPBFTR-ND | IRF7703TRPBF | IRF7703TRPBF |
| Product Name | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | |
| Package Type | "8-TSSOP (0.173"", 4.40mm Width)" | 8-TSSOP (0.173", 4.40mm Width) | 8-TSSOP (0.173, 4.40mm Width) |
| Transistor Technology / Material | MOSFET (Metal Oxide) | ||
| V(BR)DSS | 40 volts |