Infineon Technologies AG Single FETs, MOSFETs IRF7707

Description
P-Channel 20V 7A (Ta) 1.5W (Ta) Surface Mount 8-TSSOP
Request a Quote Datasheet
Description
P-Channel 20V 7A (Ta) 1.5W (Ta) Surface Mount 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF7707-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7707-ND
Single FETs, MOSFETs IRF7707-ND
P-Channel 20V 7A (Ta) 1.5W (Ta) Surface Mount 8-TSSOP

P-Channel 20V 7A (Ta) 1.5W (Ta) Surface Mount 8-TSSOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7707 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7707
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7707
MOSFET P-CH 20V 7A 8TSSOP

MOSFET P-CH 20V 7A 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number IRF7707-ND IRF7707
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
DC - 25 GHz, 7 Watt, 28 V GaN RF Transistor - TGF2933 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 15 dB
View Details
2 suppliers
150V 13A MOSFET Transistor - 278-AUIRF6215STRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 150 volts
View Details
7 suppliers