P-Channel 30V 7A (Ta) 1.79W (Ta) Surface Mount Micro8™
MOSFET P-CH 30V 7A MICRO8 Product overview: IRF7726TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7726TRPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 001920-IRF7726TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.79W (Ta)
Family Name: IRF7726
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Micro8
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 69nC @ 10V
Max Input Capacitance: 2204pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 26 mOhm @ 7A, 10V
Alternative Parts (Cross-Reference): Si7421DN-T1-E3; Si7421DN-T1-GE3; SI7421DN;
Introduction Date: December 21, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
MOSFET P-CH 30V 7A MICRO8
MOSFET MOSFT PCh -30V -7A 26mOhm 46nC Micro 8
MOSFET P-CH 30V 7A MICRO8
P CHANNEL MOSFET, -30V, 7A, MICRO8; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRF7726TRPBFTR-ND | 278-IRF7726TRPBF | 001920-IRF7726TRPBF | IRF7726TRPBF | IRF7726TRPBF | IRF7726TRPBF | 39M3585 |
| Product Name | Single FETs, MOSFETs | 30V 7A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7726TRPBF | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | P Channel Mosfet, -30V, 7A, Micro8; Channel Type Infineon |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel; P-Channel | P-Channel | |||
| Package Type | "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Tape & Reel (TR) | SOT3; Micro8 | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | TO-3 | |
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | ||||
| PD | 1790 milliwatts | 1790 milliwatts | 1790 milliwatts |