Manufacturer: Infineon Technologies
Win Source Part Number: 1046705-IRF7751
Packaging: Tube/Rail
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Maximum Power Dissipation: 1W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4.5A
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 44nC @ 10V
Max Input Capacitance: 1464pF @ 25V
Maximum Rds On at Id,Vgs: 35 mOhm @ 4.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
MOSFET 2P-CH 30V 4.5A 8TSSOP Product overview: IRF7751 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7751 can be used for catalog matching and distributor lookup.
Mosfet Array 2 P-Channel (Dual) 30V 4.5A 1W Surface Mount 8-TSSOP
MOSFET 2P-CH 30V 4.5A 8TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1046705-IRF7751 | 289-IRF7751 | IRF7751-ND | IRF7751 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7751 | 30V 4.5A MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | |||
| V(BR)DSS | 30 volts | |||
| PD | 1000 milliwatts |