N-Channel 75V 89A (Tc) 96W (Tc) Surface Mount DirectFET™ Isometric ME
Win Source Part Number: 988629-IRF7780MTRPBF
Category: Discrete Semiconductor Products>Transistors
Series: StrongIRFET™
Package: Tape & Reel
Standard Package: 4,800
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 75 V
Current - Continuous Drain (Id) @ 25°C: 89A (Tc)
Rds On (Max) @ Id, Vgs: 5.7mOhm @ 53A, 10V
Vgs(th) (Max) @ Id: 3.7V @ 150µA
Power Dissipation (Max): 96W (Tc)
Package / Case: DirectFET™ Isometric ME
Supplier Device Package: DirectFET™ Isometric ME
Gate Charge (Qg) (Max) @ Vgs: 186 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 6504 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: IRF7780MTRPBFCT,IRF7
Base Product Number: IRF7780
Product Status: Last Time Buy
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
MOSFET N-CH 75V 89A DIRECTFET Product overview: IRF7780MTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 89A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 89A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7780MTRPBF can be used for catalog matching and distributor lookup.
Integrated Circuits (ICs) - Transistors - MOSFETs
MOSFET N-CH 75V 89A DIRECTFET
MOSFET 75V, 89A, DirectFET 5.7mOhm, 124nC Og
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRF7780MTRPBFTR-ND | 988629-IRF7780MTRPBF | 278-IRF7780MTRPBF | IRF7780MTRPBF | IRF7780MTRPBF | IRF7780MTRPBF |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | 75V 89A MOSFET Transistor | Integrated Circuits (ICs) - Transistors - MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | DirectFET™ Isometric ME | SOT3 | Tape & Reel (TR) | DirectFET™ Isometric ME | ||
| PD | 96000 milliwatts | 96 milliwatts | 96000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| MOSFET Operating Mode | Enhancement |