Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7757TRPBF IRF7757TRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046717-IRF7757TRPBF Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Maximum Power Dissipation: 1.2W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.8A Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 23nC @ 4.5V Max Input Capacitance: 1340pF @ 15V Maximum Rds On at Id,Vgs: 35 mOhm @ 4.8A, 4.5V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046717-IRF7757TRPBF Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Maximum Power Dissipation: 1.2W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.8A Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 23nC @ 4.5V Max Input Capacitance: 1340pF @ 15V Maximum Rds On at Id,Vgs: 35 mOhm @ 4.8A, 4.5V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7757TRPBF - 1046717-IRF7757TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7757TRPBF
1046717-IRF7757TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7757TRPBF 1046717-IRF7757TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046717-IRF7757TRPBF Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Maximum Power Dissipation: 1.2W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.8A Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 23nC @ 4.5V Max Input Capacitance: 1340pF @ 15V Maximum Rds On at Id,Vgs: 35 mOhm @ 4.8A, 4.5V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 1046717-IRF7757TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Maximum Power Dissipation: 1.2W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.8A
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 23nC @ 4.5V
Max Input Capacitance: 1340pF @ 15V
Maximum Rds On at Id,Vgs: 35 mOhm @ 4.8A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
FET, MOSFET Arrays - IRF7757TRPBF-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF7757TRPBF-ND
FET, MOSFET Arrays IRF7757TRPBF-ND
Mosfet Array 2 N-Channel (Dual) 20V 4.8A 1.2W Surface Mount 8-TSSOP

Mosfet Array 2 N-Channel (Dual) 20V 4.8A 1.2W Surface Mount 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
20V 4.8A MOSFET Transistor
289-IRF7757TRPBF
20V 4.8A MOSFET Transistor 289-IRF7757TRPBF
MOSFET 2N-CH 20V 4.8A 8TSSOP Product overview: IRF7757TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7757TRPBF can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V 4.8A 8TSSOP Product overview: IRF7757TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7757TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7757TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7757TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7757TRPBF
MOSFET 2N-CH 20V 4.8A 8TSSOP

MOSFET 2N-CH 20V 4.8A 8TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1046717-IRF7757TRPBF IRF7757TRPBF-ND 289-IRF7757TRPBF IRF7757TRPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7757TRPBF FET, MOSFET Arrays 20V 4.8A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
V(BR)DSS 20 volts
PD 1200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - AUIRF1324S-7P-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab)
Transistor Grade / Operating Range Automotive
View Details
7 suppliers