Mosfet Array 2 N-Channel (Dual) 30V 4.6A 1W Surface Mount 8-TSSOP
MOSFET 2N-CH 30V 4.6A 8TSSOP Product overview: IRF7752TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7752TRPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1046707-IRF7752TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Maximum Power Dissipation: 1W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4.6A
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 9nC @ 4.5V
Max Input Capacitance: 861pF @ 25V
Maximum Rds On at Id,Vgs: 30 mOhm @ 4.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Quantity per package: 4k pcs
MOSFET 2N-CH 30V 4.6A 8TSSOP
MOSFET 2N-CH 30V 4.6A 8TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRF7752TRPBFTR-ND | 289-IRF7752TRPBF | 1046707-IRF7752TRPBF | IRF7752TRPBF | IRF7752TRPBF |
| Product Name | FET, MOSFET Arrays | 30V 4.6A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7752TRPBF | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | "8-TSSOP (0.173"", 4.40mm Width)" | Tape & Reel (TR) | SOT3; 8-TSSOP | 8-TSSOP (0.173", 4.40mm Width) | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) | ||
| Polarity | N-Channel | N-Channel; 2 N-Channel (Dual) |