N-Channel 60V 28A (Ta), 148A (Tc) 3.3W (Ta), 94W (Tc) Surface Mount DIRECTFET L6
Manufacturer: Infineon Technologies
Win Source Part Number: 1046703-IRF7748L1TRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.3W (Ta), 94W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DIRECTFET L6
Dimension: DirectFET Isometric L6
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 28A (Ta), 148A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 220nC @ 10V
Max Input Capacitance: 8075pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.2 mOhm @ 89A, 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
MOSFET N-CH 60V 28A DIRECTFET Product overview: IRF7748L1TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 28A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7748L1TRPBF can be used for catalog matching and distributor lookup.
MOSFET, N-CH, 60V, 148A, 175DEG C, 94W ROHS COMPLIANT: YES
MOSFET 60V N-Ch 139A 2.15 mOhm 147nC
MOSFET N-CH 60V 28A DIRECTFET
MOSFET N-CH 60V 28A DIRECTFET
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRF7748L1TRPBFTR-ND | 1046703-IRF7748L1TRPBF | 278-IRF7748L1TRPBF | 51AH7951 | IRF7748L1TRPBF | IRF7748L1TRPBF | IRF7748L1TRPBF |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7748L1TRPBF | 60V 28A MOSFET Transistor | Mosfet, N-Ch, 60V, 148A, 175Deg C, 94W Rohs Compliant Infineon | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | DirectFET™ Isometric L6 | SOT3; DIRECTFET L6 | Tape & Reel (TR) | TO-3 | DirectFET™ Isometric L6 | 8075 pF @ 50 V | |
| V(BR)DSS | 60 volts | 60 volts | 60 volts | ||||
| PD | 3300 to 94000 milliwatts | 94 milliwatts | 3300 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |