N-Channel 40V 46A (Ta), 375A (Tc) 3.8W (Ta), 125W (Tc) Surface Mount DirectFET™ Isometric L8
MOSFET N-CH 40V 46A DIRECTFET Product overview: IRF7739L2TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 46A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7739L2TRPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1187344-IRF7739L2TRP
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Family Name: IRF7739L2
Categories: Discrete Semiconductor Products
Supplier Device Package: DIRECTFET L8
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: DirectFET Isometric L8
Power Dissipation (Maximum): 3.8W, 125W
Alternative Parts (Cross-Reference): IRF7739L2TR1PbF; IRF7739L1TRPBF;
Introduction Date: September 01, 2009
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 40V
Id - Continuous Drain Current: 46A, 375A
Rds On (Maximum) at Id, Vgs: 1mOhm at 160A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 330nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 11880pF at 25V
MOSFET N-CH 40V 46A DIRECTFET
MOSFET 40V 1 N-CH HEXFET 1mOhm 220nC
MOSFET N-CH 40V 46A DIRECTFET
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRF7739L2TRPBFTR-ND | 278-IRF7739L2TRPBF | 1187344-IRF7739L2TRPBF | IRF7739L2TRPBF | IRF7739L2TRPBF | IRF7739L2TRPBF |
| Product Name | Single FETs, MOSFETs | 40V 46A MOSFET Transistor | FETs - Single - IRF7739L2TRPBF | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | |||
| Package Type | DirectFET™ Isometric L8 | Tape & Reel (TR) | SOT3 | DirectFET™ Isometric L8 | DirectFETTM Isometric L8 | |
| PD | 3800 milliwatts | 3800 to 125000 milliwatts | 3800 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |