Infineon Technologies AG 20V 4.7A MOSFET Transistor IRF7750GTRPBF

Description
MOSFET 2P-CH 20V 4.7A 8TSSOP Product overview: IRF7750GTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.7A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF7750GTRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2P-CH 20V 4.7A 8TSSOP Product overview: IRF7750GTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.7A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF7750GTRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 4.7A MOSFET Transistor
285-IRF7750GTRPBF
20V 4.7A MOSFET Transistor 285-IRF7750GTRPBF
MOSFET 2P-CH 20V 4.7A 8TSSOP Product overview: IRF7750GTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.7A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF7750GTRPBF can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 20V 4.7A 8TSSOP Product overview: IRF7750GTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.7A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF7750GTRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7750GTRPBF - 1046704-IRF7750GTRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7750GTRPBF
1046704-IRF7750GTRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7750GTRPBF 1046704-IRF7750GTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046704-IRF7750GTRPB F Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Maximum Power Dissipation: 1W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.7A Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 39nC @ 5V Max Input Capacitance: 1700pF @ 15V Maximum Rds On at Id,Vgs: 30 mOhm @ 4.7A, 4.5V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1046704-IRF7750GTRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Maximum Power Dissipation: 1W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.7A
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 39nC @ 5V
Max Input Capacitance: 1700pF @ 15V
Maximum Rds On at Id,Vgs: 30 mOhm @ 4.7A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-IRF7750GTRPBF 1046704-IRF7750GTRPBF
Product Name 20V 4.7A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7750GTRPBF
PD 1000 milliwatts 1000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Reel - TR SOT3; 8-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1826879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
CSD17559Q5 30V N-Channel NexFET? Power MOSFET - CSD17559Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0015 ohms
View Details
9 suppliers
MOSFETs - 7920910P - RS Components, Ltd.
Nexperia B.V.
Specs
Polarity P-Channel
Package Type SC-70
View Details
3 suppliers