Infineon Technologies AG 20V 4.7A MOSFET Transistor IRF7750TRPBF

Description
MOSFET 2P-CH 20V 4.7A 8TSSOP Product overview: IRF7750TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7750TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2P-CH 20V 4.7A 8TSSOP Product overview: IRF7750TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7750TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 4.7A MOSFET Transistor
289-IRF7750TRPBF
20V 4.7A MOSFET Transistor 289-IRF7750TRPBF
MOSFET 2P-CH 20V 4.7A 8TSSOP Product overview: IRF7750TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7750TRPBF can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 20V 4.7A 8TSSOP Product overview: IRF7750TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7750TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - IRF7750TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF7750TRPBFTR-ND
FET, MOSFET Arrays IRF7750TRPBFTR-ND
Mosfet Array 2 P-Channel (Dual) 20V 4.7A 1W Surface Mount 8-TSSOP

Mosfet Array 2 P-Channel (Dual) 20V 4.7A 1W Surface Mount 8-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7750TRPBF
001923-IRF7750TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7750TRPBF 001923-IRF7750TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 001923-IRF7750TRPBF Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Family Name: IRF7750 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Maximum Power Dissipation: 1W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.7A Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 39nC @ 5V Max Input Capacitance: 1700pF @ 15V Maximum Rds On at Id,Vgs: 30 mOhm @ 4.7A, 4.5V Alternative Parts (Cross-Reference): TSM6963SDCA RVG; TSM6963SDCA RV; TSM6981DCA RF; TSM6981DCA RVG; Introduction Date: February 06, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 001923-IRF7750TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: IRF7750
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Maximum Power Dissipation: 1W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.7A
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 39nC @ 5V
Max Input Capacitance: 1700pF @ 15V
Maximum Rds On at Id,Vgs: 30 mOhm @ 4.7A, 4.5V
Alternative Parts (Cross-Reference): TSM6963SDCA RVG; TSM6963SDCA RV; TSM6981DCA RF; TSM6981DCA RVG;
Introduction Date: February 06, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Quantity per package: 4k pcs

Buy Now Datasheet
FET, MOSFET Arrays - IRF7750TRPBF - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
IRF7750TRPBF
FET, MOSFET Arrays IRF7750TRPBF
MOSFET 2P-CH 20V 4.7A 8TSSOP

MOSFET 2P-CH 20V 4.7A 8TSSOP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7750TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7750TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7750TRPBF
MOSFET 2P-CH 20V 4.7A 8TSSOP

MOSFET 2P-CH 20V 4.7A 8TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-IRF7750TRPBF IRF7750TRPBFTR-ND 001923-IRF7750TRPBF IRF7750TRPBF IRF7750TRPBF
Product Name 20V 4.7A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7750TRPBF FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) "8-TSSOP (0.173"", 4.40mm Width)" SOT3; 8-TSSOP 8-TSSOP (0.173", 4.40mm Width)
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Polarity P-Channel P-Channel; 2 P-Channel (Dual)
Unlock Full Specs
to access all available technical data