Infineon Technologies AG FET, MOSFET Arrays IRF7757TR

Description
Mosfet Array 2 N-Channel (Dual) 20V 4.8A 1.2W Surface Mount 8-TSSOP
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 20V 4.8A 1.2W Surface Mount 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - IRF7757TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF7757TR-ND
FET, MOSFET Arrays IRF7757TR-ND
Mosfet Array 2 N-Channel (Dual) 20V 4.8A 1.2W Surface Mount 8-TSSOP

Mosfet Array 2 N-Channel (Dual) 20V 4.8A 1.2W Surface Mount 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
20V 4.8A MOSFET Transistor
289-IRF7757TR
20V 4.8A MOSFET Transistor 289-IRF7757TR
MOSFET 2N-CH 20V 4.8A 8TSSOP Product overview: IRF7757TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7757TR can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V 4.8A 8TSSOP Product overview: IRF7757TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7757TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7757TR - 1046716-IRF7757TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7757TR
1046716-IRF7757TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7757TR 1046716-IRF7757TR
Manufacturer: Infineon Technologies Win Source Part Number: 1046716-IRF7757TR Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Maximum Power Dissipation: 1.2W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.8A Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 23nC @ 4.5V Max Input Capacitance: 1340pF @ 15V Maximum Rds On at Id,Vgs: 35 mOhm @ 4.8A, 4.5V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1046716-IRF7757TR
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Maximum Power Dissipation: 1.2W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.8A
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 23nC @ 4.5V
Max Input Capacitance: 1340pF @ 15V
Maximum Rds On at Id,Vgs: 35 mOhm @ 4.8A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7757TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7757TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7757TR
MOSFET 2N-CH 20V 4.8A 8TSSOP

MOSFET 2N-CH 20V 4.8A 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF7757TR-ND 289-IRF7757TR 1046716-IRF7757TR IRF7757TR
Product Name FET, MOSFET Arrays 20V 4.8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7757TR Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-TSSOP (0.173"", 4.40mm Width)" Tape & Reel (TR) SOT3; 8-TSSOP
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data