Manufacturer: Infineon Technologies
Win Source Part Number: 1046711-IRF7755TR
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Maximum Power Dissipation: 1W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.9A
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 17nC @ 4.5V
Max Input Capacitance: 1090pF @ 15V
Maximum Rds On at Id,Vgs: 51 mOhm @ 3.7A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
MOSFET 2P-CH 20V 3.9A 8-TSSOP Product overview: IRF7755TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.9A, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.9A, TSSOP, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF7755TR can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1046711-IRF7755TR | 285-IRF7755TR |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7755TR | 20V 3.9A TSSOP MOSFET Transistor |
| Polarity | P-Channel | |
| V(BR)DSS | 20 volts | |
| PD | 1000 milliwatts | 1000 milliwatts |