Infineon Technologies AG 12V 4.3A MOSFET Transistor IRF7756TRPBF

Description
MOSFET 2P-CH 12V 4.3A 8TSSOP Product overview: IRF7756TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 4.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7756TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2P-CH 12V 4.3A 8TSSOP Product overview: IRF7756TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 4.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7756TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 4.3A MOSFET Transistor
289-IRF7756TRPBF
12V 4.3A MOSFET Transistor 289-IRF7756TRPBF
MOSFET 2P-CH 12V 4.3A 8TSSOP Product overview: IRF7756TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 4.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7756TRPBF can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 12V 4.3A 8TSSOP Product overview: IRF7756TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 4.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7756TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - IRF7756TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF7756TRPBFTR-ND
FET, MOSFET Arrays IRF7756TRPBFTR-ND
Mosfet Array 2 P-Channel (Dual) 12V 4.3A 1W Surface Mount 8-TSSOP

Mosfet Array 2 P-Channel (Dual) 12V 4.3A 1W Surface Mount 8-TSSOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7756TRPBF - 1046715-IRF7756TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7756TRPBF
1046715-IRF7756TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7756TRPBF 1046715-IRF7756TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046715-IRF7756TRPBF Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Maximum Power Dissipation: 1W Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 4.3A Gate-Source Threshold Voltage: 900mV @ 250μA Max Gate Charge: 18nC @ 4.5V Max Input Capacitance: 1400pF @ 10V Maximum Rds On at Id,Vgs: 40 mOhm @ 4.3A, 4.5V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1046715-IRF7756TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Maximum Power Dissipation: 1W
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 4.3A
Gate-Source Threshold Voltage: 900mV @ 250μA
Max Gate Charge: 18nC @ 4.5V
Max Input Capacitance: 1400pF @ 10V
Maximum Rds On at Id,Vgs: 40 mOhm @ 4.3A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7756TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7756TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7756TRPBF
MOSFET 2P-CH 12V 4.3A 8TSSOP

MOSFET 2P-CH 12V 4.3A 8TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-IRF7756TRPBF IRF7756TRPBFTR-ND 1046715-IRF7756TRPBF IRF7756TRPBF
Product Name 12V 4.3A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7756TRPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) "8-TSSOP (0.173"", 4.40mm Width)" SOT3; 8-TSSOP
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details