Manufacturer: Infineon Technologies
Win Source Part Number: 001931-IRF7805TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 13A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 31nC @ 5V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 11 mOhm @ 7A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
N-Channel 30V 13A (Ta) 2.5W (Ta) Surface Mount 8-SO
Power Field-Effect Transistor, 13A I(D), 30V, 0.011ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MS-012AA, SO-8 Product overview: IRF7805TRPBF from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 13A, 30V, 0.011ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 13A, 30V, 0.011ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7805TRPBF can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 13A 8SO
MOSFET MOSFT 30V 13A 11mOhm 22nC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 001931-IRF7805TRPBF | IRF7805PBFTR-ND | 278-IRF7805TRPBF | IRF7805TRPBF | IRF7805TRPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7805TRPBF | Single FETs, MOSFETs | N-Channel 13A 30V 0.011ohm MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | |||
| V(BR)DSS | 30 volts | ||||
| PD | 2500 milliwatts | 2500 milliwatts |