Infineon Technologies AG Single FETs, MOSFETs IRF7706

Description
P-Channel 30V 7A (Ta) 1.51W (Ta) Surface Mount 8-TSSOP
Request a Quote Datasheet
Description
P-Channel 30V 7A (Ta) 1.51W (Ta) Surface Mount 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF7706-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7706-ND
Single FETs, MOSFETs IRF7706-ND
P-Channel 30V 7A (Ta) 1.51W (Ta) Surface Mount 8-TSSOP

P-Channel 30V 7A (Ta) 1.51W (Ta) Surface Mount 8-TSSOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7706 - 1046697-IRF7706 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7706
1046697-IRF7706
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7706 1046697-IRF7706
Manufacturer: Infineon Technologies Win Source Part Number: 1046697-IRF7706 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.51W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Dimension: 8-TSSOP (0.173", 4.40mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7A (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 72nC @ 10V Max Input Capacitance: 2211pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 22 mOhm @ 7A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1046697-IRF7706
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.51W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Dimension: 8-TSSOP (0.173", 4.40mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 72nC @ 10V
Max Input Capacitance: 2211pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 22 mOhm @ 7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 7A MOSFET Transistor
278-IRF7706
30V 7A MOSFET Transistor 278-IRF7706
MOSFET P-CH 30V 7A 8TSSOP Product overview: IRF7706 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7706 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 7A 8TSSOP Product overview: IRF7706 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7706 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET P-CH 30V 7A 8-TSSOP - 376-IRF7706 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 30V 7A 8-TSSOP
376-IRF7706
MOSFET P-CH 30V 7A 8-TSSOP 376-IRF7706
MOSFET P-CH 30V 7A 8-TSSOP

MOSFET P-CH 30V 7A 8-TSSOP

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7706 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7706
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7706
MOSFET P-CH 30V 7A 8TSSOP

MOSFET P-CH 30V 7A 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF7706-ND 1046697-IRF7706 278-IRF7706 376-IRF7706 IRF7706
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7706 30V 7A MOSFET Transistor MOSFET P-CH 30V 7A 8-TSSOP Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type "8-TSSOP (0.173"", 4.40mm Width)" SOT3; 8-TSSOP Tube 8-TSSOP (0.173, 4.40mm Width)
V(BR)DSS 30 volts -30 volts
PD 1510 milliwatts 1510 milliwatts 1510 milliwatts
Unlock Full Specs
to access all available technical data