MOSFET N-CH 60V 33A DIRECTFET Product overview: IRF7749L2TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7749L2TRPBF can be used for catalog matching and distributor lookup.
N-Channel 60V 33A (Ta), 375A (Tc) 3.3W (Ta), 125W (Tc) Surface Mount DirectFET™ Isometric L8
MOSFET N-CH 60V 33A DIRECTFET
MOSFET N-CH 60V 33A DIRECTFET
MOSFET 60V 1 N-CH HEXFET 1.5mOhms 200nC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IRF7749L2TRPBF | IRF7749L2TRPBFTR-ND | IRF7749L2TRPBF | IRF7749L2TRPBF | IRF7749L2TRPBF |
| Product Name | 60V 33A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| PD | 3300 milliwatts | 3300 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | Tape & Reel (TR) | DirectFET™ Isometric L8 | DirectFETTM Isometric L8 | DirectFET™ Isometric L8 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |