Infineon Technologies AG 150V 375A MOSFET Transistor IRF7779L2TRPBF

Description
MOSFET N-CH 150V 375A DIRECTFET Product overview: IRF7779L2TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 375A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 375A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7779L2TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 150V 375A DIRECTFET Product overview: IRF7779L2TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 375A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 375A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7779L2TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150V 375A MOSFET Transistor
278-IRF7779L2TRPBF
150V 375A MOSFET Transistor 278-IRF7779L2TRPBF
MOSFET N-CH 150V 375A DIRECTFET Product overview: IRF7779L2TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 375A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 375A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7779L2TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 375A DIRECTFET Product overview: IRF7779L2TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 375A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 375A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7779L2TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF7779L2TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7779L2TRPBFTR-ND
Single FETs, MOSFETs IRF7779L2TRPBFTR-ND
N-Channel 150V 67A (Tc) 3.3W (Ta), 125W (Tc) Surface Mount DirectFET™ Isometric L8

N-Channel 150V 67A (Tc) 3.3W (Ta), 125W (Tc) Surface Mount DirectFET™ Isometric L8

Buy Now Datasheet
Single FETs, MOSFETs - IRF7779L2TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7779L2TRPBFCT-ND
Single FETs, MOSFETs IRF7779L2TRPBFCT-ND
N-Channel 150V 67A (Tc) 3.3W (Ta), 125W (Tc) Surface Mount DirectFET™ Isometric L8

N-Channel 150V 67A (Tc) 3.3W (Ta), 125W (Tc) Surface Mount DirectFET™ Isometric L8

Buy Now Datasheet
Single FETs, MOSFETs - IRF7779L2TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7779L2TRPBFDKR-ND
Single FETs, MOSFETs IRF7779L2TRPBFDKR-ND
N-Channel 150V 67A (Tc) 3.3W (Ta), 125W (Tc) Surface Mount DirectFET™ Isometric L8

N-Channel 150V 67A (Tc) 3.3W (Ta), 125W (Tc) Surface Mount DirectFET™ Isometric L8

Buy Now Datasheet
MOSFETs - 2605941P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2605941P
MOSFETs 2605941P
Infineon MOSFET

Infineon MOSFET

Supplier's Site
MOSFETs - 2605940 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2605940
MOSFETs 2605940
Infineon MOSFET

Infineon MOSFET

Supplier's Site
MOSFETs - 2605941 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2605941
MOSFETs 2605941
Infineon MOSFET

Infineon MOSFET

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7779L2TRPBF - 746296-IRF7779L2TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7779L2TRPBF
746296-IRF7779L2TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7779L2TRPBF 746296-IRF7779L2TRPBF
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 746296-IRF7779L2TRPB F Family Name: IRF7779L2 Manufacturer Homepage: www.irf.com Reference case: DIRECTFET Reference Date Code: 16+Rohs Alternative Parts (Cross-Reference): IRF7779L2TR1PBF; Introduction Date: November 17, 2009 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 746296-IRF7779L2TRPBF
Family Name: IRF7779L2
Manufacturer Homepage: www.irf.com
Reference case: DIRECTFET
Reference Date Code: 16+Rohs
Alternative Parts (Cross-Reference): IRF7779L2TR1PBF;
Introduction Date: November 17, 2009
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now
Mosfet, N-Ch, 150V, 67A, 175Deg C, 125W; Channel Type Infineon - 91Y4756 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 150V, 67A, 175Deg C, 125W; Channel Type Infineon
91Y4756
Mosfet, N-Ch, 150V, 67A, 175Deg C, 125W; Channel Type Infineon 91Y4756
MOSFET, N-CH, 150V, 67A, 175DEG C, 125W; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:67A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 150V, 67A, 175DEG C, 125W; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:67A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7779L2TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7779L2TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7779L2TRPBF
MOSFET N-CH 150V 375A DIRECTFET

MOSFET N-CH 150V 375A DIRECTFET

Supplier's Site
Single FETs, MOSFETs - IRF7779L2TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF7779L2TRPBF
Single FETs, MOSFETs IRF7779L2TRPBF
IRF7779 - 12V-300V N-CHANNEL POW

IRF7779 - 12V-300V N-CHANNEL POW

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF7779L2TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF7779L2TRPBF
Single FETs, MOSFETs IRF7779L2TRPBF
MOSFET N-CH 150V 375A DIRECTFET

MOSFET N-CH 150V 375A DIRECTFET

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V 1 N-CH HEXFET 7.7mOhms 11nC

MOSFET 30V 1 N-CH HEXFET 7.7mOhms 11nC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRF7779L2TRPBF IRF7779L2TRPBFTR-ND 2605941P 746296-IRF7779L2TRPBF 91Y4756 IRF7779L2TRPBF IRF7779L2TRPBF IRF7779L2TRPBF
Product Name 150V 375A MOSFET Transistor Single FETs, MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7779L2TRPBF Mosfet, N-Ch, 150V, 67A, 175Deg C, 125W; Channel Type Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 150 volts 150 volts
PD 125 milliwatts 3300 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data