P-Channel 30V 7A (Ta) 1.79W (Ta) Surface Mount Micro8™
Manufacturer: Infineon Technologies
Win Source Part Number: 1187343-IRF7726TR
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: P-Channel
Family Name: IRF7726
Categories: Discrete Semiconductor Products
Supplier Device Package: Micro8
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Power Dissipation (Maximum): 1.79W
Alternative Parts (Cross-Reference): STS6PF30L; Si7421DN-T1-GE3; SI7421DN; SI7421DN-T1;
Introduction Date: December 21, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 7A
Rds On (Maximum) at Id, Vgs: 26mOhm at 7A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 69nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 2204pF at 25V
MOSFET P-CH 30V 7A MICRO8 Product overview: IRF7726TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7726TR can be used for catalog matching and distributor lookup.
Integrated Circuits (ICs) - Transistors - MOSFETs
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRF7726TR-ND | 1187343-IRF7726TR | 278-IRF7726TR | IRF7726TR |
| Product Name | Single FETs, MOSFETs | Electronic Surplus - IRF7726TR | 30V 7A MOSFET Transistor | Integrated Circuits (ICs) - Transistors - MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | ||
| Package Type | "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOT3 | Tape & Reel (TR) | |
| V(BR)DSS | 30 volts |