Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7752 IRF7752

Description
Manufacturer: Infineon Technologies Win Source Part Number: 001927-IRF7752 Packaging: Tube/Rail Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Maximum Power Dissipation: 1W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4.6A Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 9nC @ 4.5V Max Input Capacitance: 861pF @ 25V Maximum Rds On at Id,Vgs: 30 mOhm @ 4.6A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 001927-IRF7752 Packaging: Tube/Rail Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Maximum Power Dissipation: 1W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4.6A Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 9nC @ 4.5V Max Input Capacitance: 861pF @ 25V Maximum Rds On at Id,Vgs: 30 mOhm @ 4.6A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7752 - 001927-IRF7752 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7752
001927-IRF7752
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7752 001927-IRF7752
Manufacturer: Infineon Technologies Win Source Part Number: 001927-IRF7752 Packaging: Tube/Rail Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Maximum Power Dissipation: 1W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4.6A Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 9nC @ 4.5V Max Input Capacitance: 861pF @ 25V Maximum Rds On at Id,Vgs: 30 mOhm @ 4.6A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 001927-IRF7752
Packaging: Tube/Rail
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Maximum Power Dissipation: 1W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4.6A
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 9nC @ 4.5V
Max Input Capacitance: 861pF @ 25V
Maximum Rds On at Id,Vgs: 30 mOhm @ 4.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
30V 4.6A MOSFET Transistor
289-IRF7752
30V 4.6A MOSFET Transistor 289-IRF7752
MOSFET 2N-CH 30V 4.6A 8TSSOP Product overview: IRF7752 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7752 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 4.6A 8TSSOP Product overview: IRF7752 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7752 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - IRF7752-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF7752-ND
FET, MOSFET Arrays IRF7752-ND
Mosfet Array 2 N-Channel (Dual) 30V 4.6A 1W Surface Mount 8-TSSOP

Mosfet Array 2 N-Channel (Dual) 30V 4.6A 1W Surface Mount 8-TSSOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7752 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7752
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7752
MOSFET 2N-CH 30V 4.6A 8TSSOP

MOSFET 2N-CH 30V 4.6A 8TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 001927-IRF7752 289-IRF7752 IRF7752-ND IRF7752
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7752 30V 4.6A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
V(BR)DSS 30 volts
PD 1000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.2 GHz, 125 Watt, 50 Volt GaN RF Power Transistor - QPD1008L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 17 dB
View Details
3 suppliers