Manufacturer: Infineon Technologies
Win Source Part Number: 875051-IRF7799L2TRPB
Series: HEXFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 250 V 35A (Tc) 4.3W (Ta), 125W (Tc) Surface Mount DirectFET™ Isometric L8
Package: Reel - TR
Package: DirectFET™ Isometric L8
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: DirectFET™ Isometric L8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: IRF7799L2TRPBF-ND, IRF7799L2TRPBFCT, IRF7799L2TRPBFTR, SP001551508, IRF7799L2TRPBFDKR
N-Channel 250V 35A (Tc) 4.3W (Ta), 125W (Tc) Surface Mount DirectFET™ Isometric L8
MOSFET N-CH 250V 375A DIRECTFET Product overview: IRF7799L2TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 375A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 375A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7799L2TRPBF can be used for catalog matching and distributor lookup.
MOSFET N-CH 250V 375A DIRECTFET
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 875051-IRF7799L2TRPBF | IRF7799L2TRPBFTR-ND | 278-IRF7799L2TRPBF | IRF7799L2TRPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7799L2TRPBF | Single FETs, MOSFETs | 250V 375A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |