MACOM Datasheets for RF Amplifiers

RF amplifiers are devices that accept a varying input signal and produce an output signal that varies in the same way, but with larger amplitude.
RF Amplifiers: Learn more

Page: 1 2
Product Name Notes
A1
A11
A12
A17
A24
A26
A27
A28
A32
A34
A36
A37
A38
A39
A43
A45
A5
A54
A55
A56
A57
A58
A59
A61
A63
A64
A66
A67
A70
A72
A73
A74
A75
A76
A77
A78
A79
A80
A81
A82
A87
A88
A89
AL7
LA7
At MACOM we design, manufacture, and support a range of low noise amplifiers for RF, microwave, and millimeter wave applications. The low noise amplifiers cover a frequency range of 20...
At MACOM we design, manufacture, and support a wide portfolio of Amplifier Gain Blocks for RF, microwave, and millimeter wave applications. Our amplifier gain blocks cover frequencies ranging from DC...
At MACOM we design, manufacture, and support a wide variety of power amplifiers for RF, microwave, and millimeter wave applications. Our Power amplifiers cover 40 KHz to 90 GHz operation...
At MACOM we design, manufacture, and support distributed amplifiers that provide a simple and easy solution for a wide variety of commercial and aerospace & defense applications. MACOM’s distributed amplifier...
At MACOM we offer a complete line of RF and microwave limiters, LNA/limiters and limiting amplifiers up to 18 GHz. These products use the latest thin-film hybrid manufacturing techniques to...
MACOM offers a complete line of RF and microwave limiting amplifiers. Our limiting amplifiers use the latest thin film hybrid manufacturing techniques to obtain the highest level of performance, repeatability,...
MACOM’s FTTx amplifiers are designed for PON, RFoG and SFU receiver equipment and are offered in small, plastic QFN packages with integrated amplifier and attenuator functions. All parts cover the...
MACOM’s line of hybrid amplifiers cover a frequency range of 10 kHz to 6 GHz. Each amplifier is designed to be unconditionally stable and have excellent cascadability. Our amplifiers are...
MACOM’s portfolio of Single ended and Push Pull 75ohm broadband amplifiers cover head-end, HFC infrastructure Nodes, network and drop amplifiers. MACOM’s industry leading GaAs and GaN amplifiers are offered in...

Next >>