MACOM RF Amplifiers CMPA0527005F

Description
RF Amplifier IC General Purpose 500MHz ~ 2.7GHz 440221
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 500MHz ~ 2.7GHz 440221
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-CMPA0527005F-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC General Purpose 500MHz ~ 2.7GHz 440221

RF Amplifier IC General Purpose 500MHz ~ 2.7GHz 440221

Buy Now Datasheet
RF and Wireless - RF Amplifiers - CMPA0527005F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
CMPA0527005F
RF and Wireless - RF Amplifiers CMPA0527005F
IC AMP GPS 500MHZ-2.7GHZ 440221

IC AMP GPS 500MHZ-2.7GHZ 440221

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-CMPA0527005F-ND CMPA0527005F
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 500 to 2700 MHz 500 to 2700 MHz
Minimum Gain 19.5 dB ? to 19.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
Low Noise Amplifier Systems - NLAS-1000-18000-40-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 18000 MHz
Minimum Gain 40 dB
View Details
Sky5® MHB EN-DC Tx LNA Front End Module (LFEM) - SKY53710-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; BGA, 73-lead
View Details