MACOM RF Amplifiers CA3010

Description
RF Amplifier IC General Purpose 10MHz ~ 2.5GHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 10MHz ~ 2.5GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-CA3010-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-CA3010-ND
RF Amplifiers 1465-CA3010-ND
RF Amplifier IC General Purpose 10MHz ~ 2.5GHz

RF Amplifier IC General Purpose 10MHz ~ 2.5GHz

Buy Now Datasheet
RF and Wireless - RF Amplifiers - CA3010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
CA3010
RF and Wireless - RF Amplifiers CA3010
IC RF AMP GPS 10MHZ-2.5GHZ

IC RF AMP GPS 10MHZ-2.5GHZ

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-CA3010-ND CA3010
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 10 to 2500 MHz 10 to 2500 MHz
Minimum Gain 9.5 dB ? to 9.5 dB
Maximum Gain 9.5 dB 9.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Low Noise Amplifiers - NLA-500-18000-10-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 500 to 18000 MHz
Minimum Gain 10 dB
View Details
750/870 MHz CATV Power Doubler Line Amplifier MMIC - ACA2407E - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 20.4 dB
Maximum Gain 22.4 dB
View Details