MACOM RF Amplifiers A75-3

Description
RF Amplifier IC General Purpose 1MHz ~ 600MHz TO-8
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 1MHz ~ 600MHz TO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-A75-3-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-A75-3-ND
RF Amplifiers 1465-A75-3-ND
RF Amplifier IC General Purpose 1MHz ~ 600MHz TO-8

RF Amplifier IC General Purpose 1MHz ~ 600MHz TO-8

Buy Now Datasheet
RF and Wireless - RF Amplifiers - A75-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
A75-3
RF and Wireless - RF Amplifiers A75-3
IC RF AMP GPS 1MHZ-600MHZ TO8

IC RF AMP GPS 1MHZ-600MHZ TO8

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-A75-3-ND A75-3
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1 to 600 MHz 1 to 600 MHz
Minimum Gain 20.5 dB ? to 20.5 dB
Maximum Gain 20.5 dB 20.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-1000-2000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 1000 to 2000 MHz
Output VSWR 2 :1
View Details
Sky5® LB/MB/HB LNA Bank Module - SKY5A2203 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; LGA, 49-pad
View Details