AMC-184-SMA -- RF AND WIRELESS - RF AMPLIFIERS
MACOM
RF and Wireless - RF Amplifiers
AMC-184-SMA
Description
IC RF AMP GPS 10MHZ-2GHZ
-
Shenzhen Shengyu Electronics Technology Limited
Description
IC RF AMP GPS 10MHZ-2GHZ
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
AMC-184-SMA |
|
Product Name
|
RF and Wireless - RF Amplifiers |
|
Frequency Range
|
10 to 2000 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier
Applications
EMC/RFI Testing
Frequency Range
10 to 1000 MHz
View Details
Amplifier Type
Low Noise Amplifier; Power Amplifier
Applications
5G
RoHS Compliant
RoHS
View Details
Amplifier Type
DLVA
Frequency Range
18000 to 40000 MHz
Output VSWR
4 :1
View Details
Amplifier Type
Gain
RoHS Compliant
RoHS
Gain Flatness
15.9 dB
View Details