MACOM RF Amplifiers CA76

Description
RF Amplifier IC General Purpose 3MHz ~ 600MHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 3MHz ~ 600MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-CA76-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-CA76-ND
RF Amplifiers 1465-CA76-ND
RF Amplifier IC General Purpose 3MHz ~ 600MHz

RF Amplifier IC General Purpose 3MHz ~ 600MHz

Buy Now Datasheet
Gain Block - CA76 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
CA76
Gain Block CA76
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - CA76 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
CA76
RF and Wireless - RF Amplifiers CA76
IC RF AMP GPS 3MHZ-600MHZ SMA

IC RF AMP GPS 3MHZ-600MHZ SMA

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-CA76-ND CA76 CA76
Product Name RF Amplifiers Gain Block RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 3 to 600 MHz 5 to 500 MHz 3 to 600 MHz
Minimum Gain 28 dB ? to 28 dB
Maximum Gain 28 dB 28 dB 28 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA1111-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 8500 to 10500 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 6-SuperMiniMold
View Details
2.5 to 2.7 GHz Mobile WiMAX/LTE Power Amplifier Module - AWM6268 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Mobile / Wireless Systems
Minimum Gain 31 dB
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details