MACOM RF Amplifiers A29-1

Description
RF Amplifier IC General Purpose 10MHz ~ 1.6GHz TO-8
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 10MHz ~ 1.6GHz TO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-A29-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-A29-1-ND
RF Amplifiers 1465-A29-1-ND
RF Amplifier IC General Purpose 10MHz ~ 1.6GHz TO-8

RF Amplifier IC General Purpose 10MHz ~ 1.6GHz TO-8

Buy Now Datasheet
Gain Block - A29-1 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
A29-1
Gain Block A29-1
RF amplifier is a discrete thin film hybrid design, which incorporates the use of thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network is used for temperature stable performance, in addition to an RF Choke, used for power supply decoupling. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.

RF amplifier is a discrete thin film hybrid design, which incorporates the use of thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network is used for temperature stable performance, in addition to an RF Choke, used for power supply decoupling. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - A29-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
A29-1
RF and Wireless - RF Amplifiers A29-1
IC RF AMP GPS 10MHZ-1.6GHZ TO8

IC RF AMP GPS 10MHZ-1.6GHZ TO8

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-A29-1-ND A29-1 A29-1
Product Name RF Amplifiers Gain Block RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 10 to 1600 MHz 10 to 1500 MHz 10 to 1600 MHz
Minimum Gain 9 dB ? to 9 dB
Maximum Gain 9 dB 9 dB 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - HFA3624IA1K - 873520-HFA3624IA1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Noise Amplifiers - NLA-2000-18000-12-32 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 18000 MHz
Minimum Gain 12 dB
View Details
Specs
Applications RF Microwave
View Details