MACOM RF Amplifiers AM-153-PIN

Description
RF Amplifier IC General Purpose 300MHz ~ 1.8GHz TO-8-1
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 300MHz ~ 1.8GHz TO-8-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-AM-153-PIN-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-AM-153-PIN-ND
RF Amplifiers 1465-AM-153-PIN-ND
RF Amplifier IC General Purpose 300MHz ~ 1.8GHz TO-8-1

RF Amplifier IC General Purpose 300MHz ~ 1.8GHz TO-8-1

Buy Now Datasheet
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1044793-AM-153-PIN
RF/IF and RFID - RF Amplifiers 1044793-AM-153-PIN
Win Source Part Number: 1044793-AM-153-PIN Category: RF/IF and RFID>RF Amplifiers Series: AM-153 Package: Tray Standard Package: 1 Test Frequency: 300MHz ~ 1.8GHz Frequency: 300MHz ~ 1.8GHz Gain: 12.9dB Noise Figure: 3dB Current - Supply: 13mA P1dB: 6dBm RF Type: General Purpose Voltage - Supply: 14.5V ~ 15.5V Mounting Type: Through Hole Package / Case: TO-8 Style, 4 Lead Supplier Device Package: TO-8-1 Alternative Parts (Cross-Reference): AM-153-PINAM-153PIN; Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Mfr: MACOM Technology Solutions Other Names: 1465-AM-153-PIN Base Product Number: AM-153

Win Source Part Number: 1044793-AM-153-PIN
Category: RF/IF and RFID>RF Amplifiers
Series: AM-153
Package: Tray
Standard Package: 1
Test Frequency: 300MHz ~ 1.8GHz
Frequency: 300MHz ~ 1.8GHz
Gain: 12.9dB
Noise Figure: 3dB
Current - Supply: 13mA
P1dB: 6dBm
RF Type: General Purpose
Voltage - Supply: 14.5V ~ 15.5V
Mounting Type: Through Hole
Package / Case: TO-8 Style, 4 Lead
Supplier Device Package: TO-8-1
Alternative Parts (Cross-Reference): AM-153-PINAM-153PIN;
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Mfr: MACOM Technology Solutions
Other Names: 1465-AM-153-PIN
Base Product Number: AM-153

Buy Now Datasheet
Gain Block - AM-153-PIN - Richardson RFPD
Downers Grove, IL, United States
Gain Block
AM-153-PIN
Gain Block AM-153-PIN
MACOM's AM-153 is a coupler feedback amplifier with low noise figure. The use of coupler feedback minimizes noise figure and current in a high intercept amplifier. This amplifier is packaged in a TO-8 package. This unique design features low noise figure over a wide bandwidth. AM-153 is ideally suited for use where a low noise, wideband, high reliability amplifier is required.

MACOM's AM-153 is a coupler feedback amplifier with low noise figure. The use of coupler feedback minimizes noise figure and current in a high intercept amplifier. This amplifier is packaged in a TO-8 package. This unique design features low noise figure over a wide bandwidth. AM-153 is ideally suited for use where a low noise, wideband, high reliability amplifier is required.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - AM-153-PIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
AM-153-PIN
RF and Wireless - RF Amplifiers AM-153-PIN
IC AMP GPS 300MHZ-1.8GHZ TO8-1

IC AMP GPS 300MHZ-1.8GHZ TO8-1

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-AM-153-PIN-ND 1044793-AM-153-PIN AM-153-PIN AM-153-PIN
Product Name RF Amplifiers RF/IF and RFID - RF Amplifiers Gain Block RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose RF Microwave
Frequency Range 300 to 1800 MHz 300 to 1800 MHz 300 to 1800 MHz 300 to 1800 MHz
Minimum Gain 12.9 dB 12.9 dB ? to 12.9 dB
Maximum Gain 12.9 dB 12.9 dB 12.4 dB 12.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
APM-7098PA, 0.1GHz - 22GHz Low Phase Noise Amplifier - APM-7098PA - Marki Microwave LLC
Specs
Frequency Range 100 to 22000 MHz
Package Type Connectorized; connectorized
View Details
RF/IF and RFID - RF Amplifiers - 957959-BGA824N6E6329XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1164 to 1615 MHz
Minimum Gain 19.5 dB
View Details
3 suppliers